Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
No stock
|
Buy Now | |
Sager
from US$1.12
|
6,043
in stock
|
Buy Now | |
element14
from US$1.32
|
700
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
-
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now |
LED Colour | Green Red |
---|---|
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Color | R 25mA G 25mA |
Forward Voltage / Colour | R 2.1V G 2.3V |
No. of LEDs | 1 |
Luminous Intensity / Colour | R 5mcd G 8mcd |
LED Circuit Board Indicators RED/GREEN DIFFUSED 3 LEAD | Sager |
CKT BRD INDICATOR, GRN/RED, 5/8MCD, TH | element14 |
Indicator Light LED PCB Mount 5mm Right Angle Diffused 12 mcd Red/Green | Dialight 550-3509F | RS Americas |
Indicator, Led Pcb, 5Mm, Red/Green, 2.1V | Newark Electronics |
550 Series 550 Red Green ╪5 mm 65░ 25 mA LED Circuit Board Indicator | Future Electronics |
5MM BI/COLOR CBI | TTI Europe |
Where can I find additional details, specifications and documents for a 550-3509F.?
Additional datasheets, footprints and schematics for 550-3509F. are listed on our Part Details page. You can also find images and similar parts to 550-3509F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550-3509F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550-3509F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550-3509F. fall under?
The 550-3509F. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 550-3509F. when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550-3509F. you can contact the distributor directly for product support, shipping queries etc.
Is the 550-3509F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550-3509F. have stock available?
Authorised distributors including Sager, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 550-3509F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550-3509F. often in real-time on the comparison pages.
What if I can't find stock of 550-3509F.?
You can fill out our help required form which you can use to request a quote for 550-3509F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.