Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Luminous Intensity / Color | R 5mcd, G 8mcd |
Viewing Angle | 65° |
RoHS Compliant | Yes |
550 Series 550 Red Green ╪5 mm 65░ 5/8 mcd 25 mA 2.1/2.3 V LED | Future Electronics |
5MM CBI | TTI Europe |
Indicator, Led Pcb, 5Mm, Red/Green, 2.3V | Newark Electronics |
LED Circuit Board Indicators RED/GREEN DIFFUSED | Sager |
Where can I find additional details, specifications and documents for a 550-3507F?
Additional datasheets, footprints and schematics for 550-3507F are listed on our Part Details page. You can also find images and similar parts to 550-3507F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550-3507F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550-3507F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550-3507F fall under?
The 550-3507F is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to 550-3507F when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550-3507F you can contact the distributor directly for product support, shipping queries etc.
Is the 550-3507F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 550-3507F have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 550-3507F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550-3507F often in real-time on the comparison pages.
What if I can't find stock of 550-3507F?
You can fill out our help required form which you can use to request a quote for 550-3507F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.