Status: | Unknown |
---|---|
Series: | 55000 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 30kohm |
---|---|
Product Range | 55000 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3943K |
Thermistor Terminals | Wire Leaded |
Voltage Rating | 0V |
Where can I find additional details, specifications and documents for a 55032?
Additional datasheets, footprints and schematics for 55032 are listed on our Part Details page. You can also find images and similar parts to 55032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55032 fall under?
The 55032 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 55032 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55032 you can contact the distributor directly for product support, shipping queries etc.
Is the 55032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55032 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 55032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55032 often in real-time on the comparison pages.
What if I can't find stock of 55032?
You can fill out our help required form which you can use to request a quote for 55032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.