Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Convert From Fiber Optic Connector | SC Duplex |
---|---|
Convert To Fiber Optic Connector | ST Duplex |
Convert From Gender | Jack |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Colour | Blue |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5503137-2?
Additional datasheets, footprints and schematics for 5503137-2 are listed on our Part Details page. You can also find images and similar parts to 5503137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5503137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5503137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5503137-2 fall under?
The 5503137-2 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5503137-2 when available in the Fiber Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5503137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5503137-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5503137-2 have stock available?
There is no stock from authorised distributors for 5503137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5503137-2 often in real-time on the comparison pages.
What if I can't find stock of 5503137-2?
You can fill out our help required form which you can use to request a quote for 5503137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.