Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
No stock
|
Buy Now | |
Sager
from US$0.82
|
5,994
in stock
|
Buy Now | |
element14
from US$0.98
|
900
in stock
|
Buy Now | |
Farnell
from US$0.99
|
900
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now |
LED Color | Green Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Color | - |
Luminous Intensity / Color | R 90mcd G 40mcd |
Viewing Angle | 60° |
LED Circuit Board Indicators RED/GREEN DIFFUSED | Sager |
CKT BRD INDICATOR, GRN/RED, 90/40MCD, TH | element14 |
5MM CBI | TTI Europe |
Indicator, Led Pcb, 5Mm, Red/Green, 2.1V | Newark Electronics |
CBI, 5MM SINGLE, RED/GR | RS |
550 Series Red Green ╪5 mm 60░ 90/40 mcd 40/30 mA LED Circuit Board Indicator | Future Electronics |
LED Circuit Board Indicator Rt Ang 5mm Bulb Sloped Back Standoff Red/Green 90mcd | Dialight 550-3007F | RS Americas |
Where can I find additional details, specifications and documents for a 550-3007F?
Additional datasheets, footprints and schematics for 550-3007F are listed on our Part Details page. You can also find images and similar parts to 550-3007F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550-3007F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550-3007F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550-3007F fall under?
The 550-3007F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 550-3007F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550-3007F you can contact the distributor directly for product support, shipping queries etc.
Is the 550-3007F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550-3007F have stock available?
Authorised distributors including Sager, element14, Farnell, TTI Europe and Rapid Electronics have stock available or on a lead time for 550-3007F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550-3007F often in real-time on the comparison pages.
What if I can't find stock of 550-3007F?
You can fill out our help required form which you can use to request a quote for 550-3007F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.