Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
No stock
|
Buy Now | |
RS Americas
from US$1.35
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
14
in stock
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
LED Colour | Green Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current / Colour | R 20mA G 20mA |
Luminous Intensity / Colour | R 90mcd G 40mcd |
Forward Voltage / Colour | R 1.8V G 2.1V |
Viewing Angle | 60° |
Height | 6.1mm |
Width | 6.1mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If | 20mA |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.8V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Multicolour |
Lens Shape | Round |
Luminous Intensity | 90mcd |
Luminous Intensity Typ | 90mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Wavelength Green LED | 565nm |
Wavelength Red LED | 660nm |
Indicator LED PCB Mount Rt Ang 5mm Bulb 90mcd Green/Red Diffused | Dialight 550-3005F | RS Americas |
550 Series Red Green ╪5 mm 60░ 90/40 mcd 1.8/2.1 V LED Circuit Board Indicator | Future Electronics |
Indicator, Led Pcb, 5Mm, Red/Green, 2.1V | Newark Electronics |
LED, PCB, 5MM, RED/GRN | element14 |
5MM CBI | TTI Europe |
LED Circuit Board Indicators RED/GREEN DIFFUSED | Sager |
Where can I find additional details, specifications and documents for a 550-3005F?
Additional datasheets, footprints and schematics for 550-3005F are listed on our Part Details page. You can also find images and similar parts to 550-3005F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550-3005F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550-3005F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550-3005F fall under?
The 550-3005F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 550-3005F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550-3005F you can contact the distributor directly for product support, shipping queries etc.
Is the 550-3005F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550-3005F have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 550-3005F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550-3005F often in real-time on the comparison pages.
What if I can't find stock of 550-3005F?
You can fill out our help required form which you can use to request a quote for 550-3005F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.