Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Connector Body Material | Metal Body |
Body Material | Zinc |
Connector Type | ST Fiber Optic |
Size | 0.280 " H |
RoHS Compliant | Yes |
St Fiber Optic Connector, Multimode | Newark Electronics |
Conn ST Multimode RA Thru-Hole Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5502585-2?
Additional datasheets, footprints and schematics for 5502585-2 are listed on our Part Details page. You can also find images and similar parts to 5502585-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5502585-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5502585-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5502585-2 fall under?
The 5502585-2 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5502585-2 when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5502585-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5502585-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5502585-2 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 5502585-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5502585-2 often in real-time on the comparison pages.
What if I can't find stock of 5502585-2?
You can fill out our help required form which you can use to request a quote for 5502585-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.