Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
4,740
in stock
|
Buy Now | |
Sager
from US$0.34
|
11,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
10,487
in stock
|
Buy Now | |
element14
from US$0.40
|
10,487
in stock
|
Buy Now | |
Farnell
from US$0.43
|
10,487
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
1,600
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
490
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
15
in stock
|
Buy Now |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Luminous Intensity | 10mcd |
Forward Voltage | 2.1V |
Viewing Angle | 65° |
Height | 6.1mm |
Width | 6.1mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2.1V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lens Shape | Round |
Luminous Intensity Typ | 10mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 563nm |
Voltage Vf Typ | 2.1V |
LED Circuit Board Indicators HI EFF GREEN DIFF | Sager |
Led, Pcb, 5Mm, He-Green | Newark Electronics |
LED, PCB, 5MM, HE-GREEN | element14 |
5MM PCB LED HE GRN | RS |
550 Series Green ╪ 5 mm 65░ 10 mcd 25 mA 2.1 V LED Circuit Board Indicator | Future Electronics |
5MM CBI | TTI Europe |
Indicator LED PCB Mount 5mm Bulb Rt Ang Sloped Back w/Standoffs Green 10mcd | Dialight 550-2207F | RS Americas |
Where can I find additional details, specifications and documents for a 550-2207F?
Additional datasheets, footprints and schematics for 550-2207F are listed on our Part Details page. You can also find images and similar parts to 550-2207F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550-2207F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550-2207F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550-2207F fall under?
The 550-2207F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 550-2207F when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550-2207F you can contact the distributor directly for product support, shipping queries etc.
Is the 550-2207F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550-2207F have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 550-2207F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550-2207F often in real-time on the comparison pages.
What if I can't find stock of 550-2207F?
You can fill out our help required form which you can use to request a quote for 550-2207F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.