Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SW TGL SPDT CO | Littelfuse 55016 | RS Americas |
Status: | Unknown |
---|---|
Series: | 55000 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | 55000 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3978K |
Thermistor Terminals | Wire Leaded |
Where can I find additional details, specifications and documents for a 55016?
Additional datasheets, footprints and schematics for 55016 are listed on our Part Details page. You can also find images and similar parts to 55016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55016 fall under?
The 55016 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 55016 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55016 you can contact the distributor directly for product support, shipping queries etc.
Is the 55016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55016 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 55016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55016 often in real-time on the comparison pages.
What if I can't find stock of 55016?
You can fill out our help required form which you can use to request a quote for 55016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.