Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.324mm² |
Reel Length (Imperial) | 498.69ft |
Reel Length (Metric) | 152m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 30AWG |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 3.3mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bend Radius Min | 1.3" |
Cable Type | Foil Shield |
Conductor Make-up | 2 |
Current Rating | 2A |
Flammability Rating | UL 1666 Vertical Shaft |
Installation Tension Max | 23.7N |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Outer Diameter | 3.3mm |
Resistance per Metre | 16.1ohm |
Voltage Rating VAC | 300V |
Wire Size | 22AWG |
Shielded security cable,2 x 22awg PVC | RS |
Multiconductor Shielded Cable, Security Audio, 2, 22 Awg, 0.324 Mm , 7 X 30Awg, 498.69 Ft, 152 M Rohs Compliant: Yes |Belden 5500FE.00152 | Newark Electronics |
CABLE, SEC, SHLD, GREY, 3.3MM, 152.4M | element14 |
Where can I find additional details, specifications and documents for a 5500FE.00152?
Additional datasheets, footprints and schematics for 5500FE.00152 are listed on our Part Details page. You can also find images and similar parts to 5500FE.00152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500FE.00152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500FE.00152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500FE.00152 fall under?
The 5500FE.00152 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 5500FE.00152 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500FE.00152 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500FE.00152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500FE.00152 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5500FE.00152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500FE.00152 often in real-time on the comparison pages.
What if I can't find stock of 5500FE.00152?
You can fill out our help required form which you can use to request a quote for 5500FE.00152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.