Status: | Unknown |
---|---|
Series: | FMAB CEE Series |
RoHS: | Unknown |
Prices starting from US$120.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$146.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$157.05
|
-
|
Buy Now | |
Future Electronics
from US$135.57
|
-
|
Buy Now | |
Avnet America
from US$120.50
|
-
|
Buy Now | |
RS Americas
from US$151.33
|
-
|
Buy Now | |
element14
from US$146.46
|
-
|
Buy Now | |
TTI Europe
from US$141.99
|
-
|
Buy Now | |
Sager
from US$125.03
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating | 250VAC |
Filter Type | 1 Phase |
Filter Terminals | Screw Clamp |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 1mA |
Product Range | FMAB CEE Series |
SVHC | No SVHC (15-Jan-2019) |
Fmab Cee Filter 1Ph 1St 16A 250Vac Ll/Carton Box |Schurter 5500.2360 | Newark Electronics |
1-Stage Filter with 1-Phase 16 A 250 Vac CEE Connector | Future Electronics |
Power Line Filter 50Hz 16A 125V/250V Screw Connect Chassis Mount | Avnet America |
AC Line Filter 1-Ph 1-Stage 16A 250VAC FMAB Series | Schurter 5500.2360 | RS Americas |
POWER LINE FILTER, 1PHASE, 16A, 250VAC | element14 |
16A 250V CHASSIS MOUNT | TTI Europe |
Power Line Filters FMAB CEE FILTER 1PH 1ST 16A 250VAC LL | Sager |
Where can I find additional details, specifications and documents for a 5500.2360?
Additional datasheets, footprints and schematics for 5500.2360 are listed on our Part Details page. You can also find images and similar parts to 5500.2360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500.2360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500.2360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500.2360 fall under?
The 5500.2360 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5500.2360 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500.2360 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500.2360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500.2360 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5500.2360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500.2360 often in real-time on the comparison pages.
What if I can't find stock of 5500.2360?
You can fill out our help required form which you can use to request a quote for 5500.2360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.