Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$546.56
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.50
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$285.44
|
6
in stock
|
Buy Now | |
RS Americas
from US$268.10
|
-
|
Buy Now | |
element14
from US$878.49
|
-
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$304.03
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.519mm² |
Reel Length (Imperial) | 498.69ft |
Reel Length (Metric) | 152.4m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.405mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Attenuation @ 100MHz | 2.6dB |
Attenuation @ 10MHz | 0.9dB |
Attenuation @ 1GHz | 8.5dB |
Attenuation @ 1MHz | 0.3dB |
Attenuation @ 200MHz | 3.6dB |
Attenuation @ 400MHz | 5dB |
Attenuation @ 50MHz | 1.9dB |
Attenuation @ 5MHz | 0.65dB |
Cable Type | Braided Shield |
Coaxial Cable Type | RG59 |
Complex Cable Make-Up | 1 / 1 / 20 + 2 / 7 / 26 |
Conductor Make-up | 7 / 26AWG |
Core-Screen Capacitance | 16.3pF/ft |
Dimensions | 6.89mm x 11.68mm |
Impedance | 75ohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 83% |
Voltage Rating VAC | 300V |
Coaxial plus pair,security type,RG59,PVC | RS |
Wire: coaxial | Transfer Multisort Elektronik |
Shielded Composite Cable, 3 Conductor, 20/18Awg, 500Ft, 350V | Newark Electronics |
PTZ Power/Audio Cable, CMG, RG59/20 AWG BC+1Pr/18 AWG BC, Siamese Black PVC | Belden 549945 010500 | RS Americas |
CABLE, SEC, 6.89X11.68MM, 152.4M | element14 |
PTZ CCTV and Power/Audio Cable, 75 ?, Black, 500 ft. L | Carlton-Bates |
Where can I find additional details, specifications and documents for a 549945 010500?
Additional datasheets, footprints and schematics for 549945 010500 are listed on our Part Details page. You can also find images and similar parts to 549945 010500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 549945 010500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 549945 010500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 549945 010500 fall under?
The 549945 010500 is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 549945 010500 when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 549945 010500 you can contact the distributor directly for product support, shipping queries etc.
Is the 549945 010500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 549945 010500 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 549945 010500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 549945 010500 often in real-time on the comparison pages.
What if I can't find stock of 549945 010500?
You can fill out our help required form which you can use to request a quote for 549945 010500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.