Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
549604-000,
2-1197944-6 |
Insert Style | Socket |
---|---|
Interfacial Seal | Without |
Module Material | Aluminum/Polyarylene Thermoplastic |
Rear Grommet | With |
Insert Type | Environmental |
Number of Positions | 20 |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .03 – .065in, .762 – 1.651mm |
Wire Size | 22AWG |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 25.4 [1] |
Product Type | Connector Kit |
Kit Type | MTCP Power Block |
TE Connectivity MTCPK1PJC02S Rectangular MIL Spec Connec | Distrelec |
Rectangular MIL Spec Connectors MTCPK1PJC02S | Sager |
Where can I find additional details, specifications and documents for a 549604-000?
Additional datasheets, footprints and schematics for 549604-000 are listed on our Part Details page. You can also find images and similar parts to 549604-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 549604-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 549604-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 549604-000 fall under?
The 549604-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 549604-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 549604-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 549604-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 549604-000 have stock available?
Authorised distributors including Distrelec, Sager, Farnell and Avnet America have stock available or on a lead time for 549604-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 549604-000 often in real-time on the comparison pages.
What if I can't find stock of 549604-000?
You can fill out our help required form which you can use to request a quote for 549604-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.