Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | GPIB, RS232, USB |
Current Measure AC Max | 12A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.12Gohm |
Current Measure DC Max | 12A |
RoHS Compliant | Yes |
Multimeter, Digital, Bench, 5-1/2 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 5492BGPIB?
Additional datasheets, footprints and schematics for 5492BGPIB are listed on our Part Details page. You can also find images and similar parts to 5492BGPIB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5492BGPIB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5492BGPIB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5492BGPIB fall under?
The 5492BGPIB is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 5492BGPIB when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5492BGPIB you can contact the distributor directly for product support, shipping queries etc.
Is the 5492BGPIB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5492BGPIB have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for 5492BGPIB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5492BGPIB often in real-time on the comparison pages.
What if I can't find stock of 5492BGPIB?
You can fill out our help required form which you can use to request a quote for 5492BGPIB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.