Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | RS232, USB |
Current Measure AC Max | 12A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.12Gohm |
Current Measure DC Max | 12A |
RoHS Compliant | Yes |
Dmm Cal W/D, Usb/Rs232, 1Kv/12A, 5.5Dig | Newark Electronics |
Where can I find additional details, specifications and documents for a 5492B CAL D?
Additional datasheets, footprints and schematics for 5492B CAL D are listed on our Part Details page. You can also find images and similar parts to 5492B CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5492B CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5492B CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5492B CAL D fall under?
The 5492B CAL D is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 5492B CAL D when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5492B CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 5492B CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5492B CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5492B CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5492B CAL D often in real-time on the comparison pages.
What if I can't find stock of 5492B CAL D?
You can fill out our help required form which you can use to request a quote for 5492B CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.