Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | RS232, USB |
Current Measure AC Max | 12A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.12Gohm |
Current Measure DC Max | 12A |
RoHS Compliant | Yes |
Cal Dmm, Usb/Rs232, 1Kv/12A, 5.5 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 5492B CAL?
Additional datasheets, footprints and schematics for 5492B CAL are listed on our Part Details page. You can also find images and similar parts to 5492B CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5492B CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5492B CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5492B CAL fall under?
The 5492B CAL is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 5492B CAL when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5492B CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 5492B CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5492B CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5492B CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5492B CAL often in real-time on the comparison pages.
What if I can't find stock of 5492B CAL?
You can fill out our help required form which you can use to request a quote for 5492B CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.