Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chuck Size | 9.5mm |
---|---|
Chuck Capacity Max | 6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Chuck, Keyless, Snap-Out | Newark Electronics |
CHUCK, KEYLESS, SNAP-OUT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Transformers, Chokes, Resistors & Motors |
---|---|
Accessory Type | Insulating Cambric Tool |
Where can I find additional details, specifications and documents for a 549?
Additional datasheets, footprints and schematics for 549 are listed on our Part Details page. You can also find images and similar parts to 549 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 549 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 549 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 549 fall under?
The 549 is listed under Tools & Maintenance > Power Tools > Drills & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 549 when available in the Drills & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 549 you can contact the distributor directly for product support, shipping queries etc.
Is the 549 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 549 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 549.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 549 often in real-time on the comparison pages.
What if I can't find stock of 549?
You can fill out our help required form which you can use to request a quote for 549 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.