Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.45
|
No stock
|
Buy Now | |
TE Store
from US$3.31
|
6,606
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
-
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .045in, 1.14mm |
Wire Size | 20800 – 33100CMA, 6AWG, 10.54 – 16.77mm² |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter (Max) | 11.07mm, .436in |
Wire Insulation Diameter | .436in, 11.07mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | Yes |
Shape Description | RING-046 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL R 90 DEG PG 6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.54 – 16.77 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 10.54 – 16.77 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 54753-1 | Internal Number: 54753-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
Ring Tongue Terminal 6AWG Tin Loose Piece | Avnet America |
Terminal R 90 Deg Pg 6 10 | TE Connectivity 54753-1 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP, BLUE | element14 |
Where can I find additional details, specifications and documents for a 54753-1?
Additional datasheets, footprints and schematics for 54753-1 are listed on our Part Details page. You can also find images and similar parts to 54753-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54753-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54753-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54753-1 fall under?
The 54753-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54753-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54753-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54753-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54753-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 54753-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54753-1 often in real-time on the comparison pages.
What if I can't find stock of 54753-1?
You can fill out our help required form which you can use to request a quote for 54753-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.