Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Terminal Angle | 90° |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .515in, 13.08mm |
Tongue Thickness | 1.22mm, .048in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | 13.08mm, .515in |
Wire Size | 4AWG, 16.77 – 26.65mm², 33100 – 52600CMA |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Shape Description | RING-046 |
Stud Size | 1/4, M6 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R 90 DEG PG 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.77 – 26.65 mm² Wire Size: 33100 – 52600 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 4 AWG 16.77 – 26.65 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 54748-1 | Internal Number: 54748-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 4AWG 13.87mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, 1/4", 4Awg, Yel | Newark Electronics |
Terminal R 90 Deg Pg 4 1/4 | TE Connectivity 54748-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 26.65mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Yellow |
Where can I find additional details, specifications and documents for a 54748-1?
Additional datasheets, footprints and schematics for 54748-1 are listed on our Part Details page. You can also find images and similar parts to 54748-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54748-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54748-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54748-1 fall under?
The 54748-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54748-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54748-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54748-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54748-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 54748-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54748-1 often in real-time on the comparison pages.
What if I can't find stock of 54748-1?
You can fill out our help required form which you can use to request a quote for 54748-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.