Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
No stock
|
Buy Now | |
TE Store
from US$5.20
|
2,506
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
1,002
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
677
in stock
|
Buy Now | |
Distrelec
from US$3.07
|
677
in stock
|
Buy Now | |
Heilind Electronics
from US$2.71
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.71
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.25
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
element14
from US$3.41
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
Farnell
from US$2.53
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .039in, .99mm |
Wire Insulation Diameter | 9.14mm, .36in |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.54mm² |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-046 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | 1/4, M6 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL R 90 DEG PG 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.54 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.54 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 54725-1 | Internal Number: 54725-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 8Awg, Red | Newark Electronics |
Terminals RING 8 AWG #1/4 TIN | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.54mm2 | Distrelec |
TERMINAL R 90 DEG PG 8 1/4 | Heilind Electronics |
Ring Terminal 8AWG Plasti-Grip | RS |
Ring Tongue Terminal 8AWG Tin Loose Piece | Avnet America |
Terminal R 90 Deg Pg 8 1/4 | TE Connectivity 54725-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 7.94AWG |
Conductor Area CSA | 8mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 54725-1?
Additional datasheets, footprints and schematics for 54725-1 are listed on our Part Details page. You can also find images and similar parts to 54725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54725-1 fall under?
The 54725-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54725-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54725-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 54725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54725-1 often in real-time on the comparison pages.
What if I can't find stock of 54725-1?
You can fill out our help required form which you can use to request a quote for 54725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.