Status: | Unknown |
---|---|
Series: | SlimStack 54722 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
11,940
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
12,000
in stock
|
Buy Now | |
element14
from US$1.25
|
11,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
4,075
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 54722 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
0.5 BTB REC HSG ASSY 20CKT EMB | TTI Europe |
CONNECTOR, STACKING, RCPT, 20POS, 2ROW | element14 |
Molex Board to Board & Mezzanine Connectors 0. | Distrelec |
Connector, Stacking, Rcpt, 20Pos, 2Row | Newark Electronics |
Conn Board to Board RCP 20 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
SLIMSTACK Series 0.5mm 20 Way 2 Row Straight PCB Socket Smnt Board to Board | Molex Incorporated 54722-0204 | RS Americas |
Where can I find additional details, specifications and documents for a 54722-0204?
Additional datasheets, footprints and schematics for 54722-0204 are listed on our Part Details page. You can also find images and similar parts to 54722-0204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54722-0204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54722-0204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54722-0204 fall under?
The 54722-0204 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 54722-0204 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54722-0204 you can contact the distributor directly for product support, shipping queries etc.
Is the 54722-0204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54722-0204 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 54722-0204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54722-0204 often in real-time on the comparison pages.
What if I can't find stock of 54722-0204?
You can fill out our help required form which you can use to request a quote for 54722-0204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.