Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
21,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,122
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
707
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Connectors 0.5Mm Btb Smt Rec 50P 1.5Mm Height |Molex 54722-0504 | Newark Electronics |
Molex 0.5 Slimstack BTB Recpt SMD 50CKT | Distrelec |
MEZZANINE CONN, RCPT, 50POS, 2ROW, 0.5MM | Farnell |
CUT TAPE 0.5 BTB REC HSG ASSY 50CK | Heilind Electronics |
Conn Board to Board RCP 50 POS 0.5mm Solder ST SMD Embossed T/R | Avnet America |
SLIMSTACK Series 0.5mm 50 Way 2 Row Straight PCB Socket Smnt Board to Board | Molex Incorporated 54722-0504 | RS Americas |
Where can I find additional details, specifications and documents for a 54722-0504?
Additional datasheets, footprints and schematics for 54722-0504 are listed on our Part Details page. You can also find images and similar parts to 54722-0504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54722-0504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54722-0504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54722-0504 fall under?
The 54722-0504 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 54722-0504 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54722-0504 you can contact the distributor directly for product support, shipping queries etc.
Is the 54722-0504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54722-0504 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 54722-0504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54722-0504 often in real-time on the comparison pages.
What if I can't find stock of 54722-0504?
You can fill out our help required form which you can use to request a quote for 54722-0504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.