Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.17
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$121.21
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$98.59
|
8
in stock
|
Buy Now | |
element14
from US$185.92
|
2
in stock
|
Buy Now | |
RS Americas
from US$223.15
|
1
in stock
|
Buy Now | |
RS
from US$136.48
|
-
|
Buy Now | |
Newark Electronics
from US$351.87
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.23mm² |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 7 x 32AWG |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 4.064mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Alpha Wire 5471C SL002 Data Cable 24AWG 1 Pair (152m Reel) | Rapid Electronics |
Wire | Transfer Multisort Elektronik |
CABLE, 24AWG, 1 PAIR, SLATE, 152.4M | element14 |
Multiconductor, 1Pr, 24AWG, Stranded, Foil, Gray, PVC, Xtra-Guard 1 Series | Alpha Wire 5471C SL002 | RS Americas |
24AWG 7/32 1PR FOIL SHLD | RS |
Shielded Multipair Cable 1Pr 500Ft 300V Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a 5471C SL002?
Additional datasheets, footprints and schematics for 5471C SL002 are listed on our Part Details page. You can also find images and similar parts to 5471C SL002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5471C SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5471C SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5471C SL002 fall under?
The 5471C SL002 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 5471C SL002 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5471C SL002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5471C SL002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5471C SL002 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for 5471C SL002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5471C SL002 often in real-time on the comparison pages.
What if I can't find stock of 5471C SL002?
You can fill out our help required form which you can use to request a quote for 5471C SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.