Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5470284010,
7-1194306-1 |
Material | Crosslinked Polyvinylidene Fluoride |
---|---|
Color | Black |
Inside Diameter | 23.6mm, .929in |
CSA Certified | No |
Government Qualified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit |
Fluid Resistance | Water, Diesel Fuel, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Hydraulic Fluid |
Operating Temperature Range | -55 – 150°C |
High Temperature Compatible | Yes |
Spiral Wraps, Sleeves, Tubing & Conduit HS-TBG 1.0 DIA BLK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5470284010?
Additional datasheets, footprints and schematics for 5470284010 are listed on our Part Details page. You can also find images and similar parts to 5470284010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5470284010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5470284010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5470284010 fall under?
The 5470284010 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5470284010 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5470284010 you can contact the distributor directly for product support, shipping queries etc.
Is the 5470284010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5470284010 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 5470284010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5470284010 often in real-time on the comparison pages.
What if I can't find stock of 5470284010?
You can fill out our help required form which you can use to request a quote for 5470284010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.