Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5470254010,
9-1194305-2 |
Color | Black |
---|---|
Material | Crosslinked Polyvinylidene Fluoride |
Length | 25m, 82ft |
Inside Diameter | .62in, 15.8mm |
CSA Certified | No |
Government Qualified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit, Conduit System |
Fluid Resistance | Hydraulic Fluid, Diesel Fuel, Water, De-Icing Fluid, Chemicals/Solvents, Lubricating Oil |
High Temperature Compatible | Yes |
Operating Temperature Range | -55 – 150°C |
Spiral Wraps, Sleeves, Tubing&conduit Conduit |Raychem Te Connectivity 5470254010 | Newark Electronics |
Cable Accessories Conduit Cross-Linked Polyvinylidene Fluoride Black Spool | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit CONDUIT PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 5470254010?
Additional datasheets, footprints and schematics for 5470254010 are listed on our Part Details page. You can also find images and similar parts to 5470254010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5470254010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5470254010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5470254010 fall under?
The 5470254010 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5470254010 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5470254010 you can contact the distributor directly for product support, shipping queries etc.
Is the 5470254010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5470254010 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for 5470254010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5470254010 often in real-time on the comparison pages.
What if I can't find stock of 5470254010?
You can fill out our help required form which you can use to request a quote for 5470254010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.