Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.45
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Number of Holes | 2 |
Terminal Orientation | Flag |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Wire Size | 0000AWG, 190000 – 231000CMA, 100 – 125mm² |
Tongue Thickness | 3.3mm, .13in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals Terminal Block Plug Stack 4 Pos Keyed |Amp Te Connectivity 54634-2 | Newark Electronics |
Terminals TERMINAL BLOCK PLUG STACK 4 pos keyed | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER BENT 4/0 Heavy Duty Pow | Distrelec |
Lug Terminal 4/0AWG | Avnet America |
Terminal, Ampower Bent 4/0 | TE Connectivity 54634-2 | RS Americas |
Where can I find additional details, specifications and documents for a 54634-2?
Additional datasheets, footprints and schematics for 54634-2 are listed on our Part Details page. You can also find images and similar parts to 54634-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54634-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54634-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54634-2 fall under?
The 54634-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 54634-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54634-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 54634-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54634-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 54634-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54634-2 often in real-time on the comparison pages.
What if I can't find stock of 54634-2?
You can fill out our help required form which you can use to request a quote for 54634-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.