Status: | Unknown |
---|---|
Series: | Si545 Ultra Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 156.25MHz |
---|---|
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD 3.2mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | Si545 Ultra Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVPECL |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 545AAA156M250BAG?
Additional datasheets, footprints and schematics for 545AAA156M250BAG are listed on our Part Details page. You can also find images and similar parts to 545AAA156M250BAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 545AAA156M250BAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 545AAA156M250BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 545AAA156M250BAG fall under?
The 545AAA156M250BAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 545AAA156M250BAG when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 545AAA156M250BAG you can contact the distributor directly for product support, shipping queries etc.
Is the 545AAA156M250BAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 545AAA156M250BAG have stock available?
There is no stock from authorised distributors for 545AAA156M250BAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 545AAA156M250BAG often in real-time on the comparison pages.
What if I can't find stock of 545AAA156M250BAG?
You can fill out our help required form which you can use to request a quote for 545AAA156M250BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.