5451-A Ironmongery, Screws & Fittings by Davies Molding LLC

HANDLE 1.94" TWO-POINT / PULL BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.26

Distributor Stock
Logo for Farnell
Farnell
from US$3.93
152
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.26
152
in stock
Buy Now
Logo for element14
element14
from US$3.27
152
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.93
16
in stock
Buy Now

Specifications

External Height - Imperial 1.94"
External Height - Metric 49.27mm
External Diameter - Imperial -
External Diameter - Metric -
External Width - Imperial 4.5"
External Width - Metric 114.3mm

Alternative Descriptions

Handle, 1.94", Two-Point/Pull, Black | Newark Electronics
HANDLE, 1.94", TWO-POINT / PULL, BLACK | element14
KNOB | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5451-A?

Additional datasheets, footprints and schematics for 5451-A are listed on our Part Details page. You can also find images and similar parts to 5451-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5451-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5451-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5451-A fall under?

The 5451-A is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to 5451-A when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5451-A you can contact the distributor directly for product support, shipping queries etc.

Is the 5451-A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5451-A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 5451-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5451-A often in real-time on the comparison pages.

What if I can't find stock of 5451-A?

You can fill out our help required form which you can use to request a quote for 5451-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay