Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Handle Material | Stainless Steel |
---|---|
Sleeve Material | Brass |
Cover Material | High Temperature Thermoplastic |
Handle Type | Standard |
Frame Style | Open |
Cover Color | Black |
Sleeve Plating Material | Tin-Lead over Nickel |
Grid Spacing | 2.54 x 2.54mm, .1 x .1in |
Number of Positions | 48 |
Grid Size | 12 x 4 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Beryllium Copper |
Socket Type | PGA |
Contact Mating Area Plating Material | Tin-Lead |
Contact Style | Stamped & Formed |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Standoff Height | .042in, 1.07mm |
Socket Overall Height | .72in, 1.85mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Socket Identifier | Auget |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Heat Sink Attachment | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube, Box |
Packaging Quantity | 6040 |
Profile | Standard |
Product Type | Socket |
Insertion Force | Low |
Chip Compatibility | Intel® 486 |
Cap Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Leg Style | Standard |
Termination Post Length | 2.92mm, .115in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Mp48-74212D26,"pga 48 Pin, Foo Rohs Compliant: No |Amp Te Connectivity 545092-4 | Newark Electronics |
TE Connectivity MP48-74212D26 "PGA 48 PIN FOO IC & Compo | Distrelec |
Where can I find additional details, specifications and documents for a 545092-4?
Additional datasheets, footprints and schematics for 545092-4 are listed on our Part Details page. You can also find images and similar parts to 545092-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 545092-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 545092-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 545092-4 fall under?
The 545092-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > PGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 545092-4 when available in the PGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 545092-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 545092-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 545092-4 have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for 545092-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 545092-4 often in real-time on the comparison pages.
What if I can't find stock of 545092-4?
You can fill out our help required form which you can use to request a quote for 545092-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.