Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Tin |
---|---|
Body Material | Brass |
Body Style | Straight |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Length | .661in, 16.8mm |
Panel Mount | Without |
Connector Mounting Type | Board Mount |
Dielectric Material | PTFE |
RF Connector Type | SMA |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Rf/Coaxial, Sma Jack, Straight, Solder | Newark Electronics |
Conn SMA RCP Solder ST Edge Mount Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5449692-1?
Additional datasheets, footprints and schematics for 5449692-1 are listed on our Part Details page. You can also find images and similar parts to 5449692-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5449692-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5449692-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5449692-1 fall under?
The 5449692-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Launchers.
Can I view similar or alternative parts?
You can view similar parts to 5449692-1 when available in the RF Connector Launchers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5449692-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5449692-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5449692-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 5449692-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5449692-1 often in real-time on the comparison pages.
What if I can't find stock of 5449692-1?
You can fill out our help required form which you can use to request a quote for 5449692-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.