Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
544882-000,
7-1198173-9 |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
33,300
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
30,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,400
in stock
|
Buy Now | |
Boersig
from US$0.06
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
Sager
from US$0.0323
|
-
|
Buy Now |
Marker Size | STD 12 |
---|---|
Marker Color | White |
Marker Material | Polyoxymethylene |
Marker Style | Snap-On |
Compatible Cable Diameter | .177 – .236in, 4.5 – 6mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 307 |
Marker Cut | Straight |
Printed Marking | H |
Wire Labels&Markers STD12W-H | Rapid Electronics |
TE Connectivity STD12W-H Wire Labels & Markers STD12W-H | Distrelec |
Wire Labels & Markers STD12W-H | Sager |
Where can I find additional details, specifications and documents for a 544882-000?
Additional datasheets, footprints and schematics for 544882-000 are listed on our Part Details page. You can also find images and similar parts to 544882-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 544882-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 544882-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 544882-000 fall under?
The 544882-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 544882-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 544882-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 544882-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 544882-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Boersig and TTI Europe have stock available or on a lead time for 544882-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 544882-000 often in real-time on the comparison pages.
What if I can't find stock of 544882-000?
You can fill out our help required form which you can use to request a quote for 544882-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.