Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | - |
Actuator Diameter | 6mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 54-394?
Additional datasheets, footprints and schematics for 54-394 are listed on our Part Details page. You can also find images and similar parts to 54-394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54-394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54-394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54-394 fall under?
The 54-394 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 54-394 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54-394 you can contact the distributor directly for product support, shipping queries etc.
Is the 54-394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54-394 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 54-394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54-394 often in real-time on the comparison pages.
What if I can't find stock of 54-394?
You can fill out our help required form which you can use to request a quote for 54-394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.