Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST |
---|---|
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Rectangular |
Actuator / Cap Colour | Red |
Contact Current AC Max | 3A |
Contact Voltage VAC | 125V |
Switch Mounting | Panel Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 54-391?
Additional datasheets, footprints and schematics for 54-391 are listed on our Part Details page. You can also find images and similar parts to 54-391 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54-391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54-391 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54-391 fall under?
The 54-391 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 54-391 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54-391 you can contact the distributor directly for product support, shipping queries etc.
Is the 54-391 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 54-391 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 54-391.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54-391 often in real-time on the comparison pages.
What if I can't find stock of 54-391?
You can fill out our help required form which you can use to request a quote for 54-391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.