Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1284095 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Voltage Rating | 50VDC |
Housing Material | Polyester GF |
Centerline | 2.54mm, .1in |
Stamping Legend | None |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Switch Style | Preprogrammed |
Sealed | No |
Illuminated | No |
Switch Type | DIP |
Removable Tape Seal | Without |
Actuator Style | Extended Shaft |
Code Type | Hexadecimal with Complement |
Product Type | Switch |
Oil-Tight | No |
Switch DIP 4PDT 16 Extended Shaft PC Pins 2.54mm Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 54359-1?
Additional datasheets, footprints and schematics for 54359-1 are listed on our Part Details page. You can also find images and similar parts to 54359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54359-1 fall under?
The 54359-1 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 54359-1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54359-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 54359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54359-1 often in real-time on the comparison pages.
What if I can't find stock of 54359-1?
You can fill out our help required form which you can use to request a quote for 54359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.