Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
2,399
in stock
|
Buy Now | |
Distrelec
from US$3.22
|
1,232
in stock
|
Buy Now | |
element14
from US$2.24
|
716
in stock
|
Buy Now | |
Farnell
from US$2.49
|
716
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$2.19
|
-
|
Buy Now | |
TE Store
from US$5.60
|
-
|
Buy Now | |
Sager
from US$1.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Strippable |
---|---|
Number of Positions | 8 |
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Auto-Insertable | No |
Height | 7.36mm, .29in |
Length | 22.35mm, .88in |
Voltage Rating | 50VDC |
Housing Material | Polyester GF |
Centerline | 2.54mm, .1in |
Low Profile | Yes |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 14 |
Sealed | Yes |
Actuator Style | Piano (Side Actuated) |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Switch, Dip, 8 Position, Spst, Piano | Newark Electronics |
TE Connectivity - AMP Piano Dip Switch 8 Switch | Distrelec |
DIP SWITCH, 8POS, SMD | element14 |
DIP switch,PCB,sealed,SPST,8 pos,piano | RS |
7000 Series 8 Pos SPST Side Actuated 2.54mm Pitch Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 8 Piano PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, DIP, 8 Position, 880 mA, SPST, Thtu-Hole, Low Profile, Sealed | TE Connectivity 5435802-9 | RS Americas |
RIGHT ANGLE DIP SW 8 P SEALED Dip Switch | Part Number: 5435802-9 | Internal Number: 5435802-9 | TE Connectivity | TE Store |
DIP Switches / SIP Switches 8 POS SIDE ACT SLD | Sager |
Where can I find additional details, specifications and documents for a 5435802-9?
Additional datasheets, footprints and schematics for 5435802-9 are listed on our Part Details page. You can also find images and similar parts to 5435802-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435802-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435802-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435802-9 fall under?
The 5435802-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435802-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435802-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435802-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435802-9 have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and RS have stock available or on a lead time for 5435802-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435802-9 often in real-time on the comparison pages.
What if I can't find stock of 5435802-9?
You can fill out our help required form which you can use to request a quote for 5435802-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.