Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
48
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Distrelec
from US$1.48
|
-
|
Buy Now | |
TE Store
from US$3.22
|
-
|
Buy Now |
Configuration (Pole-Throw) | Single Pole - Single Throw |
---|---|
Number of Positions | 5 |
Number of Switches | 5 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Length | .58in, 14.73mm |
Height | 7.36mm, .29in |
Voltage Rating | 40VDC |
Low Profile | Yes |
Centerline | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Quantity | 21 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Switch |
Sealed | No |
Actuator Style | Rocker (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Dip Switches/Sip Switches Lo Profile Dip Sw 5P Au |Amp Te Connectivity 5435668-4 | Newark Electronics |
DIP Switches/SIP Switches LO PROFILE DIP SW 5P AU | Rapid Electronics |
Switch DIP ON OFF SPST 5 Recessed Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Lo Profile Dip Switch, 5P Au | TE Connectivity 5435668-4 | RS Americas |
TE Connectivity LO PROFILE DIP SW 5P AU DIP Switches / S | Distrelec |
Special Order: LO PROFILE DIP SW 5P AU Dip Switch | Part Number: 5435668-4 | Internal Number: 5435668-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5435668-4?
Additional datasheets, footprints and schematics for 5435668-4 are listed on our Part Details page. You can also find images and similar parts to 5435668-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435668-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435668-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435668-4 fall under?
The 5435668-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435668-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435668-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435668-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435668-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 5435668-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435668-4 often in real-time on the comparison pages.
What if I can't find stock of 5435668-4?
You can fill out our help required form which you can use to request a quote for 5435668-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.