Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
122
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
122
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Sager
from US$1.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Number of Switches | 8 |
Number of Positions | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | No |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Height | .34in, 8.64mm |
Length | 22.35mm, .88in |
Voltage Rating | 40VDC |
Housing Material | Polyester GF |
Housing Color | Blue |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | All switches are bottom sealed. |
Packaging Quantity | 14 |
Product Type | Switch |
Sealed | Yes |
Actuator Style | Rocker (Top Actuated) |
Switch Type | DIP |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Dip Switches/Sip Switches 5 Pos Top Rckr Unsld |Amp Te Connectivity 5435640-3 | Newark Electronics |
DIP Switches/SIP Switches 5 POS TOP RCKR UNSLD | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 5 Switch SPST Latched | Distrelec |
Switch DIP OFF ON SPST 5 Raised Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Dip Switch, 5Posn Au | TE Connectivity 5435640-3 | RS Americas |
SWITCH, DIP, 8 POS, SPST, RAISED ROCKER | element14 |
DIP SW 5POSN AU | Boersig |
DIP Switches / SIP Switches 5 POS TOP RCKR UNSLD | Sager |
Where can I find additional details, specifications and documents for a 5-435640-3?
Additional datasheets, footprints and schematics for 5-435640-3 are listed on our Part Details page. You can also find images and similar parts to 5-435640-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-435640-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-435640-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-435640-3 fall under?
The 5-435640-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-435640-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-435640-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-435640-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-435640-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-435640-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-435640-3 often in real-time on the comparison pages.
What if I can't find stock of 5-435640-3?
You can fill out our help required form which you can use to request a quote for 5-435640-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.