Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.60
|
4,354
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
4,354
in stock
|
Buy Now | |
Rapid Electronics
from US$1.49
|
4,354
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
4,354
in stock
|
Buy Now | |
Farnell
from US$2.04
|
3,486
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
TE Store
from US$3.24
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 5 |
Number of Positions | 5 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1.5A |
Contact Base Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | No |
Height | 7.06mm, .278in |
Length | 14.73mm, .58in |
Voltage Rating | 50VDC |
Housing Material | Glass-Filled Polyester |
Housing Color | Black |
Low Profile | No |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | White dot identifies pin 1., White Rockers and Characters. |
Packaging Quantity | 21 |
Packaging Method | Tube |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Sealed | Yes |
Product Type | Switch |
Termination Post Length | 3.56mm, .135in |
Operating Temperature Range | -55 – 105°C |
Low Profile Dip Sw 5Posn Au |Amp Te Connectivity 5-435626-2 | Newark Electronics |
DIP SW/SIP SW LOW PROFILE DIP SW 5POS N AU | Rapid Electronics |
TE Connectivity LOW PROFILE DIP SW 5POSN AU DIP Switches | Distrelec |
DIP SW, SPST, 0.1A, 5V, TH | Farnell |
Switch DIP OFF ON SPST 5 Recessed Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Low Profile Dip Switch, 5Posn Au | TE Connectivity 5-435626-2 | RS Americas |
Special Order: LOW PROFILE DIP SW 5POSN AU Dip Switch | Part Number: 5-435626-2 | Internal Number: 5-435626-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-435626-2?
Additional datasheets, footprints and schematics for 5-435626-2 are listed on our Part Details page. You can also find images and similar parts to 5-435626-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-435626-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-435626-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-435626-2 fall under?
The 5-435626-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-435626-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-435626-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-435626-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-435626-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-435626-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-435626-2 often in real-time on the comparison pages.
What if I can't find stock of 5-435626-2?
You can fill out our help required form which you can use to request a quote for 5-435626-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.