Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.74
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$9.48
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$9.14
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$8.64
|
112
in stock
|
Buy Now | |
Avnet America
from US$7.70
|
-
|
Buy Now | |
RS Americas
from US$9.04
|
-
|
Buy Now | |
Farnell
from US$14.32
|
-
|
Buy Now |
Configuration (Pole-Throw) | Double Pole - Double Throw |
---|---|
Number of Positions | 4 |
Number of Switches | 1 |
Contact Current Rating | 1.5A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | No |
Length | .48in, 12.2mm |
Height | 9.14mm, .36in |
Voltage Rating | 50VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
Low Profile | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 25 |
Sealed | No |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Lever (Top Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
Dip Sw Assy-Blk Lp Act-4Pos |Amp Te Connectivity 5-435470-5 | Newark Electronics |
DIP SW/SIP SW DIP SW ASSY-BLK LP ACT-4POS | Rapid Electronics |
TE Connectivity DIP SW ASSY-BLK LP ACT-4POS DIP Switches | Distrelec |
Switch DIP OFF ON DPDT 1 Lever PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Dip Switch, Assy-Blk Lp Act-4Pos | TE Connectivity 5-435470-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5-435470-5?
Additional datasheets, footprints and schematics for 5-435470-5 are listed on our Part Details page. You can also find images and similar parts to 5-435470-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-435470-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-435470-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-435470-5 fall under?
The 5-435470-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-435470-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-435470-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-435470-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-435470-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-435470-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-435470-5 often in real-time on the comparison pages.
What if I can't find stock of 5-435470-5?
You can fill out our help required form which you can use to request a quote for 5-435470-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.