Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.29
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
3,350
in stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
3,350
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
3,350
in stock
|
Buy Now | |
Farnell
from US$4.66
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$2.91
|
-
|
Buy Now | |
Boersig
from US$2.41
|
-
|
Buy Now | |
TE Store
from US$6.62
|
-
|
Buy Now | |
Sager
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Contact Base Material | Beryllium Copper |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold |
Length | 12.19mm, .48in |
Height | .29in, 7.36mm |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | White dot identifies pin 1. |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 25 |
Sealed | No |
Switch Type | DIP |
Actuator Style | Recessed Rocker |
Product Type | Switch |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Dip Sw/Sip Sw Dip Sw Assy-Blk Spst-4Pos |Amp Te Connectivity 5435166-2 | Newark Electronics |
DIP SW/SIP SW DIP SW ASSY-BLK SPST-4POS | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 4 Switch SPST Latched | Distrelec |
DIP SW, SPST, 0.1A, 5V, TH | Farnell |
Switch DIP ON OFF SPST 4 Raised Rocker PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Dip Switch, Assy-Blk Spst-4Pos | TE Connectivity 5435166-2 | RS Americas |
Special Order: DIP SW ASSY-BLK SPST-4POS Dip Switch | Part Number: 5435166-2 | Internal Number: 5435166-2 | TE Connectivity | TE Store |
DIP Switches / SIP Switches DIP SW ASSY-BLK SPST-4POS | Sager |
Where can I find additional details, specifications and documents for a 5435166-2?
Additional datasheets, footprints and schematics for 5435166-2 are listed on our Part Details page. You can also find images and similar parts to 5435166-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5435166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5435166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5435166-2 fall under?
The 5435166-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5435166-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5435166-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5435166-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5435166-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5435166-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5435166-2 often in real-time on the comparison pages.
What if I can't find stock of 5435166-2?
You can fill out our help required form which you can use to request a quote for 5435166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.