Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
6,518
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
6,518
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
6,518
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
6,518
in stock
|
Buy Now | |
Farnell
from US$1.65
|
5,250
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 5.08µin, 200µin |
---|---|
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Current Rating (Max) | 31A |
Contact Design | Spring Latch, Spring Loaded |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper |
Contact Termination Area Plating Material | Silver |
Wire Size | 18 – 12AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
VDE Tested | No |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 33.02mm, 1.3in |
Termination Type | Through Hole - Solder |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Power To The Board Contact Silver Post Series 1 |Amp Te Connectivity 54326-2 | Newark Electronics |
Power to the Board CONTACT SILVER POST Series 1 | Rapid Electronics |
TE Connectivity - AMP Power Contact CONTACTPWR LKSRS1LS PCPSTD | Distrelec |
CONTACT, PIN, SOLDER | Farnell |
ER - Power Connector Contact | RS |
Series 1 Spring Latch Wire to Board Power Lock Connector | Future Electronics |
Contact Crimp ST Cable Mount Loose Piece | Avnet America |
Power Connector Contact, Copper, Silver, Posted (Wire), 0.035 in., AMP Brand | TE Connectivity 54326-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 54326-2?
Additional datasheets, footprints and schematics for 54326-2 are listed on our Part Details page. You can also find images and similar parts to 54326-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54326-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54326-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54326-2 fall under?
The 54326-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 54326-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54326-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 54326-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54326-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 54326-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54326-2 often in real-time on the comparison pages.
What if I can't find stock of 54326-2?
You can fill out our help required form which you can use to request a quote for 54326-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.