Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.39
|
729
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
729
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
268
in stock
|
Buy Now | |
RS Americas
from US$1.55
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
TE Store
from US$2.09
|
-
|
Buy Now | |
Farnell
from US$1.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | Polycarbonate |
Width | 7.92mm, .312in |
Height | .312in, 7.92mm |
Length | 13.97mm, .55in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | Adapter |
Product Type | Accessory |
Accessory Color | Red |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Power to the Board ADAPTER MOUNTING RED 18-12 AWG | Rapid Electronics |
TE Connectivity - AMP MTG ADAPTERPOWER LOCKSRS 1 | Distrelec |
Mounting Adapter, Power Lock Connector | Newark Electronics |
Power Lock Adapter Polycarbonate Surface Mount Panel Mount Red AMP Brand | TE Connectivity 54315-1 | RS Americas |
Connector Accessories Mounting Adapter Polycarbonate | Avnet America |
Special Order: MTG ADAPTER,POWER LOCK,SRS 1 Connector Hardware Accessory Type: Panel Mount Adapter Primary Product Color: Red Primary Product Material: Polycarbonate Operating Temperature (Max): 167 °F Operating Temperature (Max): 75 °C Panel Mount Adapter Red | Connector Hardware | Part Number: 54315-1 | Internal Number: 54315-1 | Polycarbonate | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Adapter |
---|---|
For Use With | Power Lock Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 54315-1?
Additional datasheets, footprints and schematics for 54315-1 are listed on our Part Details page. You can also find images and similar parts to 54315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54315-1 fall under?
The 54315-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 54315-1 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 54315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54315-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 54315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54315-1 often in real-time on the comparison pages.
What if I can't find stock of 54315-1?
You can fill out our help required form which you can use to request a quote for 54315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.