Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5426974042,
8-1194254-3 |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Antifreeze, Water, Battery Acid, Diesel Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .95mm, .0374in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Bulk Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Operating Temperature Range | -40 – 125°C |
Resistant To | Mechanical Damage |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5426974042?
Additional datasheets, footprints and schematics for 5426974042 are listed on our Part Details page. You can also find images and similar parts to 5426974042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5426974042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5426974042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5426974042 fall under?
The 5426974042 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5426974042 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5426974042 you can contact the distributor directly for product support, shipping queries etc.
Is the 5426974042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5426974042 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 5426974042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5426974042 often in real-time on the comparison pages.
What if I can't find stock of 5426974042?
You can fill out our help required form which you can use to request a quote for 5426974042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.