Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5426974001,
7-1194254-9 |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.00
|
2,160
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
2,160
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
2,160
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$2.27
|
-
|
Buy Now | |
TTI Europe
from US$2.21
|
-
|
Buy Now | |
Farnell
from US$3.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline, Antifreeze, Water, Battery Acid, Diesel Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .95mm, .0374in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | Splash Protection |
Resistant To | Mechanical Damage |
Shrink Temperature (Min) | 65°C |
Lstt-25.4-0-Sp |Raychem Te Connectivity 5426974001 | Newark Electronics |
Heat Shrink Tubing and Sleeves LSTT-25.4-0-SP | Rapid Electronics |
AMP5426974001 | Avnet America |
Where can I find additional details, specifications and documents for a 5426974001?
Additional datasheets, footprints and schematics for 5426974001 are listed on our Part Details page. You can also find images and similar parts to 5426974001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5426974001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5426974001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5426974001 fall under?
The 5426974001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5426974001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5426974001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5426974001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5426974001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 5426974001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5426974001 often in real-time on the comparison pages.
What if I can't find stock of 5426974001?
You can fill out our help required form which you can use to request a quote for 5426974001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.