Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
THERMAL RESISTANCE | 24°C/W |
---|---|
WIDTH | 22.22MM |
HEIGHT | 31.75MM |
LENGTH | 6.35MM, HEAT SINK, BLACK ANODIZE |
RoHS Compliant | YES |
Where can I find additional details, specifications and documents for a 542502B00000G?
Additional datasheets, footprints and schematics for 542502B00000G are listed on our Part Details page. You can also find images and similar parts to 542502B00000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 542502B00000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 542502B00000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 542502B00000G fall under?
The 542502B00000G is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 542502B00000G when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 542502B00000G you can contact the distributor directly for product support, shipping queries etc.
Is the 542502B00000G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 542502B00000G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for 542502B00000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 542502B00000G often in real-time on the comparison pages.
What if I can't find stock of 542502B00000G?
You can fill out our help required form which you can use to request a quote for 542502B00000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.