Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
RF Connectors/Coaxial Connectors VERTICAL JACK | Rapid Electronics |
TE Connectivity - AMP JACKVERTICALPCBCOML BNC | Distrelec |
RF CONN, BNC JACK, 50 OHM, SOLDER | Farnell |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 5414305-1?
Additional datasheets, footprints and schematics for 5414305-1 are listed on our Part Details page. You can also find images and similar parts to 5414305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414305-1 fall under?
The 5414305-1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5414305-1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414305-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5414305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414305-1 often in real-time on the comparison pages.
What if I can't find stock of 5414305-1?
You can fill out our help required form which you can use to request a quote for 5414305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.