Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Color Keyed Series |
RoHS: | Compliant |
Product Range | Color Keyed Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 4AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
RoHS Compliant | Yes |
Copper One-Hole Lug 4 AWG #10 Bolt Size Tin Plated Die Code 29 Die Code Gray | Color-Keyed by ABB 54138 | RS Americas |
Terminal, Compression Lug, #10, Crimp, 4Awg | Newark Electronics |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 54138?
Additional datasheets, footprints and schematics for 54138 are listed on our Part Details page. You can also find images and similar parts to 54138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54138 fall under?
The 54138 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 54138 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54138 you can contact the distributor directly for product support, shipping queries etc.
Is the 54138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54138 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 54138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54138 often in real-time on the comparison pages.
What if I can't find stock of 54138?
You can fill out our help required form which you can use to request a quote for 54138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.