Status: | Unknown |
---|---|
Series: | Color Keyed Series |
RoHS: | Unknown |
Prices starting from US$1.48
Product Range | Color Keyed Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Copper One-Hole Lug 6 AWG 3/8" Bolt Size Tin Plated Die Code 24 Die Code Blue | Color-Keyed by ABB 54136 | RS Americas |
Terminal, Compression Lug, 3/8, Crimp, 6Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, 3/8, CRIMP, 6AWG | element14 |
Lug, Compression | Carlton-Bates |
Fixed Terminal Blocks | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 54136?
Additional datasheets, footprints and schematics for 54136 are listed on our Part Details page. You can also find images and similar parts to 54136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54136 fall under?
The 54136 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 54136 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54136 you can contact the distributor directly for product support, shipping queries etc.
Is the 54136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54136 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 54136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54136 often in real-time on the comparison pages.
What if I can't find stock of 54136?
You can fill out our help required form which you can use to request a quote for 54136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.