Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-(Off) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 125V |
Contact Current Max | 15A |
Switch Terminals | Screw |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Copper One-Hole Lug 6 AWG 5/16" Bolt Size Tin Plated Die Code Die Code Blue | Color-Keyed by ABB 54135 | RS Americas |
Lug, Compression | Carlton-Bates |
No6Cu Std Brl 1 Hole 5/16 Inch Bolt |Abb Thomas & Betts 54135 | Newark Electronics |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 54-135?
Additional datasheets, footprints and schematics for 54-135 are listed on our Part Details page. You can also find images and similar parts to 54-135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54-135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54-135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54-135 fall under?
The 54-135 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 54-135 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54-135 you can contact the distributor directly for product support, shipping queries etc.
Is the 54-135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54-135 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for 54-135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54-135 often in real-time on the comparison pages.
What if I can't find stock of 54-135?
You can fill out our help required form which you can use to request a quote for 54-135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.