Status: | Unknown |
---|---|
Series: | Color Keyed Series |
RoHS: | Unknown |
Product Range | Color Keyed Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Stud Size | #10 |
Copper One-Hole Lug #6 AWG #10 Bolt Size Tin Plated Die Code 24 Code Blue | Color-Keyed by ABB 54134 | RS Americas |
Terminal, Compression Lug, #10, Crimp | Newark Electronics |
TERMINAL, COMPRESSION LUG, #10, CRIMP | element14 |
Fixed Terminal Blocks | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST |
---|---|
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Round Plunger |
Actuator / Cap Colour | Natural |
Contact Current AC Max | 10A |
Contact Voltage VAC | 250V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 54134?
Additional datasheets, footprints and schematics for 54134 are listed on our Part Details page. You can also find images and similar parts to 54134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 54134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 54134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 54134 fall under?
The 54134 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 54134 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 54134 you can contact the distributor directly for product support, shipping queries etc.
Is the 54134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 54134 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 54134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 54134 often in real-time on the comparison pages.
What if I can't find stock of 54134?
You can fill out our help required form which you can use to request a quote for 54134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.